NationSkander California Corporation Pack of 4 LME40UU 40mm Ball Bushing 40x62x80 LME40UU

Description
LME40UU Four Linear Motion Ball Bushing work with 40 mm Shafts, the Inner Diameter is 40mm, the Outer Diameter is 62mm and Length is 80mm Item: LME40UU Bearings Type: Linear Motion Bushing Bearings Number of Ball Circuit: 6 Size: 40mm x 62mm x 80mm Quantity: Four Bearing Dynamic load rating Cr: 210 KFG Static load rating Cor: 360 KFG
Description
LME40UU Four Linear Motion Ball Bushing work with 40 mm Shafts, the Inner Diameter is 40mm, the Outer Diameter is 62mm and Length is 80mm Item: LME40UU Bearings Type: Linear Motion Bushing Bearings Number of Ball Circuit: 6 Size: 40mm x 62mm x 80mm Quantity: Four Bearing Dynamic load rating Cr: 210 KFG Static load rating Cor: 360 KFG

Suppliers

Company
Product
Description
Supplier Links
Pack of 4 LME40UU 40mm Ball Bushing 40x62x80 - LME40UU - NationSkander California Corporation
Anaheim, CA, USA
Pack of 4 LME40UU 40mm Ball Bushing 40x62x80
LME40UU
Pack of 4 LME40UU 40mm Ball Bushing 40x62x80 LME40UU
LME40UU Four Linear Motion Ball Bushing work with 40 mm Shafts, the Inner Diameter is 40mm, the Outer Diameter is 62mm and Length is 80mm Item: LME40UU Bearings Type: Linear Motion Bushing Bearings Number of Ball Circuit: 6 Size: 40mm x 62mm x 80mm Quantity: Four Bearing Dynamic load rating Cr: 210 KFG Static load rating Cor: 360 KFG

LME40UU Four Linear Motion Ball Bushing work with 40 mm Shafts, the Inner Diameter is 40mm, the Outer Diameter is 62mm and Length is 80mm

  • Item: LME40UU Bearings
  • Type: Linear Motion Bushing Bearings
  • Number of Ball Circuit: 6
  • Size: 40mm x 62mm x 80mm
  • Quantity: Four Bearing
  • Dynamic load rating Cr: 210 KFG
  • Static load rating Cor: 360 KFG
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number LME40UU
Product Name Pack of 4 LME40UU 40mm Ball Bushing 40x62x80
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearing Blocks - RPG20SV-AN1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 1.65 inch (42 mm)
Bearing Length 2.24 inch (57 mm)
View Details
Slide Rotary Bushing - RK Type - NB Corporation of America
NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Bearing Housing Flanged
Open Closed - Bushing Closed
View Details
Slide Bushings - Slide-Bushings - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details
Linear Bearings - 2849015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Open Closed - Bushing Closed
Bearing Width 0.9449 inch (24 mm)
Bearing Diameter 0.6299 inch (16 mm)
View Details