NationSkander California Corporation NB Systems SW32AJ 2 kit8027

Description
2" SW32AJ Clearance Adjustable Type Linear Motion Ball Bushing, 2" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 2" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 6 Shaft Diameter: 2" Eccentricity: .0010" Radial clearance: -.0005" Dynamic load rating (CN): 3,820 Static load rating (CoN): 7,940
Description
2" SW32AJ Clearance Adjustable Type Linear Motion Ball Bushing, 2" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 2" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 6 Shaft Diameter: 2" Eccentricity: .0010" Radial clearance: -.0005" Dynamic load rating (CN): 3,820 Static load rating (CoN): 7,940

Suppliers

Company
Product
Description
Supplier Links
NB Systems SW32AJ 2 - kit8027 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems SW32AJ 2
kit8027
NB Systems SW32AJ 2 kit8027
2" SW32AJ Clearance Adjustable Type Linear Motion Ball Bushing, 2" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 2" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 6 Shaft Diameter: 2" Eccentricity: .0010" Radial clearance: -.0005" Dynamic load rating (CN): 3,820 Static load rating (CoN): 7,940

2" SW32AJ Clearance Adjustable Type Linear Motion Ball Bushing, 2" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 2" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Ball circuit: 6
  • Shaft Diameter: 2"
  • Eccentricity: .0010"
  • Radial clearance: -.0005"
  • Dynamic load rating (CN): 3,820
  • Static load rating (CoN): 7,940
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number kit8027
Product Name NB Systems SW32AJ 2
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearing Blocks - RPG30SW-AN0 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 2.36 inch (60 mm)
Bearing Length 4.29 inch (109 mm)
View Details
Linear Bearings - 2175227 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 0.3150 inch (8 mm)
Bearing Diameter 0.1575 inch (4 mm)
View Details
Slide Rotary Bushings - Slide-Rotary-Bushings - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details
High Load Linear Bushing - TOPBALL® Series - NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Special Bearing Materials Corrosion Resistant.
Bearing Housing Flanged; None; Rectangular; Pillow Block
View Details