NationSkander California Corporation NB Systems TW16UU 1 kit8015

Description
TW16UU 1" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearings, inner diameter(bore) is 1" inch dimensions with built-in seals, the Topball slide bush is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 6 Dynamic load rating: 1,230 LBF Static load rating: 1,530 LBF
Description
TW16UU 1" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearings, inner diameter(bore) is 1" inch dimensions with built-in seals, the Topball slide bush is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 6 Dynamic load rating: 1,230 LBF Static load rating: 1,530 LBF

Suppliers

Company
Product
Description
Supplier Links
NB Systems TW16UU 1 - kit8015 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TW16UU 1
kit8015
NB Systems TW16UU 1 kit8015
TW16UU 1" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearings, inner diameter(bore) is 1" inch dimensions with built-in seals, the Topball slide bush is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 6 Dynamic load rating: 1,230 LBF Static load rating: 1,530 LBF

TW16UU 1" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearings, inner diameter(bore) is 1" inch dimensions with built-in seals, the Topball slide bush is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Ball circuit: 6
  • Dynamic load rating: 1,230 LBF
  • Static load rating: 1,530 LBF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number kit8015
Product Name NB Systems TW16UU 1
Unlock Full Specs
to access all available technical data

Similar Products

Non-magnetic Components with High Hardness and Precision - THK-NM1 - THK America, Inc.
Specs
Bearing Type Linear Motion Guide
Special Bearing Materials Non-magnetic Special Alloy
View Details
Cam Followers - 471281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower; Yoke
Bearing Diameter 0.7480 inch (19 mm)
Bearing Length 0.4724 inch (12 mm)
View Details
Linear Stroke Rotary Bushing - SR Type - NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Bearing Housing None
Open Closed - Bushing Closed
View Details