NationSkander California Corporation NB Systems TW12UU 3/4 kit8014

Description
TW12UU 3/4" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearings, inner diameter(bore) is 3/4" inch dimensions with built-in seals, the Topball slide bush is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 6 Dynamic load rating: 470 LBF Static load rating: 590 LBF
Description
TW12UU 3/4" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearings, inner diameter(bore) is 3/4" inch dimensions with built-in seals, the Topball slide bush is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 6 Dynamic load rating: 470 LBF Static load rating: 590 LBF

Suppliers

Company
Product
Description
Supplier Links
NB Systems TW12UU 3/4 - kit8014 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TW12UU 3/4
kit8014
NB Systems TW12UU 3/4 kit8014
TW12UU 3/4" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearings, inner diameter(bore) is 3/4" inch dimensions with built-in seals, the Topball slide bush is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 6 Dynamic load rating: 470 LBF Static load rating: 590 LBF

TW12UU 3/4" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearings, inner diameter(bore) is 3/4" inch dimensions with built-in seals, the Topball slide bush is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Ball circuit: 6
  • Dynamic load rating: 470 LBF
  • Static load rating: 590 LBF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number kit8014
Product Name NB Systems TW12UU 3/4
Unlock Full Specs
to access all available technical data

Similar Products

Cam Followers - 2346947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower
Bearing Diameter 1.18 inch (30 mm)
Dynamic Cap. 1785 lbs (809 kg)
View Details
Thomson Closed Type Precision Steel Ball Bushing A487296 - TA-487296 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Steel / Chrome Steel
Open Closed - Bushing Closed
Bearing Length 6 inch (152 mm)
View Details
Linear Guideway - Type MDN - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Type Linear Motion Guide
Special Bearing Materials Bearing and Rail Assemblies
Bearing Width 0.6693 to 1.26 inch (17 to 32 mm)
View Details
Linear Bearing Blocks - RPG35HALBH1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Housing Flanged
Bearing Width 3.94 inch (100 mm)
View Details