NationSkander California Corporation 25mm Bearing Twin Block Slide unit Linear Motion Kit7233

Description
Aluminium slide unit (with 2 pre-installed 25mm linear ball bushings). Approximate size of the block 130mm Length x 76mm Width x 52mm Height Item: Twin Block Slide unit Type: linear ball bushings Basic Load (Cr): 159 kgf Basic Load (Cor): 318 kgf
Description
Aluminium slide unit (with 2 pre-installed 25mm linear ball bushings). Approximate size of the block 130mm Length x 76mm Width x 52mm Height Item: Twin Block Slide unit Type: linear ball bushings Basic Load (Cr): 159 kgf Basic Load (Cor): 318 kgf

Suppliers

Company
Product
Description
Supplier Links
25mm Bearing Twin Block Slide unit Linear Motion - Kit7233 - NationSkander California Corporation
Anaheim, CA, USA
25mm Bearing Twin Block Slide unit Linear Motion
Kit7233
25mm Bearing Twin Block Slide unit Linear Motion Kit7233
Aluminium slide unit (with 2 pre-installed 25mm linear ball bushings). Approximate size of the block 130mm Length x 76mm Width x 52mm Height Item: Twin Block Slide unit Type: linear ball bushings Basic Load (Cr): 159 kgf Basic Load (Cor): 318 kgf

Aluminium slide unit (with 2 pre-installed 25mm linear ball bushings). Approximate size of the block 130mm Length x 76mm Width x 52mm Height

  • Item: Twin Block Slide unit
  • Type: linear ball bushings
  • Basic Load (Cr): 159 kgf
  • Basic Load (Cor): 318 kgf
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number Kit7233
Product Name 25mm Bearing Twin Block Slide unit Linear Motion
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearings - 2175227 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 0.3150 inch (8 mm)
Bearing Diameter 0.1575 inch (4 mm)
View Details
Cam Followers - 2612662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower
Bearing Diameter 0.9449 inch (24 mm)
Dynamic Cap. 1529 lbs (693 kg)
View Details
Linear Stroke Rotary Bushing - SR Type - NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Bearing Housing None
Open Closed - Bushing Closed
View Details