NationSkander California Corporation NB Linear Systems WH4A 1/4 Kit7971

Description
1/4" Bore Shaft End Supporter (Inch Series), inner diameter(bore) is 1/4" inch dimensions with steel retainer, bearing is a high accuracyy grade linear bushing, series mainly used in the USA, NB brand (Nippon Bearing Linear System). Item: WH4A Shaft Support Type: Nippon Bearing Linear System Shaft diameter: 1/4" Adjusting bolt size: #6 made in Japan
Description
1/4" Bore Shaft End Supporter (Inch Series), inner diameter(bore) is 1/4" inch dimensions with steel retainer, bearing is a high accuracyy grade linear bushing, series mainly used in the USA, NB brand (Nippon Bearing Linear System). Item: WH4A Shaft Support Type: Nippon Bearing Linear System Shaft diameter: 1/4" Adjusting bolt size: #6 made in Japan

Suppliers

Company
Product
Description
Supplier Links
NB Linear Systems WH4A 1/4 - Kit7971 - NationSkander California Corporation
Anaheim, CA, USA
NB Linear Systems WH4A 1/4
Kit7971
NB Linear Systems WH4A 1/4 Kit7971
1/4" Bore Shaft End Supporter (Inch Series), inner diameter(bore) is 1/4" inch dimensions with steel retainer, bearing is a high accuracyy grade linear bushing, series mainly used in the USA, NB brand (Nippon Bearing Linear System). Item: WH4A Shaft Support Type: Nippon Bearing Linear System Shaft diameter: 1/4" Adjusting bolt size: #6 made in Japan

1/4" Bore Shaft End Supporter (Inch Series), inner diameter(bore) is 1/4" inch dimensions with steel retainer, bearing is a high accuracyy grade linear bushing, series mainly used in the USA, NB brand (Nippon Bearing Linear System).

  • Item: WH4A Shaft Support
  • Type: Nippon Bearing Linear System
  • Shaft diameter: 1/4"
  • Adjusting bolt size: #6
  • made in Japan
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number Kit7971
Product Name NB Linear Systems WH4A 1/4
Unlock Full Specs
to access all available technical data

Similar Products

Slide Screws - Slide-Screws - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details
Cam Followers - 2346915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower
Bearing Diameter 0.3937 inch (10 mm)
Dynamic Cap. 418 lbs (190 kg)
View Details
Linear Guideway - Type HDW - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Type Linear Motion Guide
Special Bearing Materials Bearing and Rail Assemblies
Bearing Width 1.85 to 6.69 inch (47 to 170 mm)
View Details
Linear Bearings - 2175223 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 0.7480 inch (19 mm)
Bearing Diameter 0.3937 inch (10 mm)
View Details