NationSkander California Corporation NB Systems SWT20UU 1 1/4 Kit8202

Description
SWT20UU 1-1/4" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 1-1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: SWT20UU Bearing Type: Linear ball bushing Quantity: One Bearing
Description
SWT20UU 1-1/4" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 1-1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: SWT20UU Bearing Type: Linear ball bushing Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
NB Systems SWT20UU 1 1/4 - Kit8202 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems SWT20UU 1 1/4
Kit8202
NB Systems SWT20UU 1 1/4 Kit8202
SWT20UU 1-1/4" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 1-1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: SWT20UU Bearing Type: Linear ball bushing Quantity: One Bearing

SWT20UU 1-1/4" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 1-1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: SWT20UU Bearing
  • Type: Linear ball bushing
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number Kit8202
Product Name NB Systems SWT20UU 1 1/4
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearings - 4232318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 0.8661 inch (22 mm)
Bearing Diameter 0.4724 inch (12 mm)
View Details
0.75
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 1.62 inch (41.27 mm)
View Details
Linear Guideway - Type MDN - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Type Linear Motion Guide
Special Bearing Materials Bearing and Rail Assemblies
Bearing Width 0.6693 to 1.26 inch (17 to 32 mm)
View Details
Linear Bearing Blocks - RPG15SW-BN1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 1.34 inch (34 mm)
Bearing Length 2.6 inch (66 mm)
View Details