NationSkander California Corporation NB Systems TWA24UU 1 1/2 Kit7988

Description
1 1/2" Slide Unit Pillow Block (Inch Series), inner diameter(bore)is 1 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWA24UU Shaft Support Type: Nippon Bearing Linear Systems Shaft diameter: 1 1/2" Dynamic Load Rating: 1,480 LBF Static Load Rating: 1,850 LBF made in Japan
Description
1 1/2" Slide Unit Pillow Block (Inch Series), inner diameter(bore)is 1 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWA24UU Shaft Support Type: Nippon Bearing Linear Systems Shaft diameter: 1 1/2" Dynamic Load Rating: 1,480 LBF Static Load Rating: 1,850 LBF made in Japan

Suppliers

Company
Product
Description
Supplier Links
NB Systems TWA24UU 1 1/2 - Kit7988 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TWA24UU 1 1/2
Kit7988
NB Systems TWA24UU 1 1/2 Kit7988
1 1/2" Slide Unit Pillow Block (Inch Series), inner diameter(bore)is 1 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWA24UU Shaft Support Type: Nippon Bearing Linear Systems Shaft diameter: 1 1/2" Dynamic Load Rating: 1,480 LBF Static Load Rating: 1,850 LBF made in Japan

1 1/2" Slide Unit Pillow Block (Inch Series), inner diameter(bore)is 1 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: TWA24UU Shaft Support
  • Type: Nippon Bearing Linear Systems
  • Shaft diameter: 1 1/2"
  • Dynamic Load Rating: 1,480 LBF
  • Static Load Rating: 1,850 LBF
  • made in Japan
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number Kit7988
Product Name NB Systems TWA24UU 1 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearings - 3080879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Width 0.7480 inch (19 mm)
Bearing Diameter 0.4724 inch (12 mm)
Bearing Length 1.1 inch (28 mm)
View Details
High Load Linear Bushing - TOPBALL® Series - NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Special Bearing Materials Corrosion Resistant.
Bearing Housing Flanged; None; Rectangular; Pillow Block
View Details