NationSkander California Corporation NB Systems SWF8W 1/2 Kit8205

Description
SWF8W 1/2" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: SWF8W Bearing Type: Linear ball bushing Quantity: One Bearing
Description
SWF8W 1/2" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: SWF8W Bearing Type: Linear ball bushing Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
NB Systems SWF8W 1/2 - Kit8205 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems SWF8W 1/2
Kit8205
NB Systems SWF8W 1/2 Kit8205
SWF8W 1/2" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: SWF8W Bearing Type: Linear ball bushing Quantity: One Bearing

SWF8W 1/2" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: SWF8W Bearing
  • Type: Linear ball bushing
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number Kit8205
Product Name NB Systems SWF8W 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Cam Followers - 471297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower; Yoke
Bearing Diameter 0.9449 inch (24 mm)
Bearing Length 0.5906 inch (15 mm)
View Details
12MM BORE, 4 CIRCUITS Closed TYPE, LINEAR BALL BEARING - S99LBCM012032 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 1.26 inch (32 mm)
View Details
Linear Guideway - Type MDN - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Type Linear Motion Guide
Special Bearing Materials Bearing and Rail Assemblies
Bearing Width 0.6693 to 1.26 inch (17 to 32 mm)
View Details
Linear Bearing Blocks - RPG30HA--H1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Housing Flanged
Bearing Width 3.54 inch (90 mm)
View Details