NationSkander California Corporation 16mm Linear Bearing Open Sliding Unit Linear Motion kit988

Description
Aluminium slide unit has LME16UUOP bearing pre-installedApproxi mate size of the block 1.75" Length x 1.75" Width x 1.25" Height Item: SC16UUOP Bearing Type: Linear bush Bearing Quantity: One Bearing Dynamic load rating Cr: 774 N Static load rating Cor: 1,180 N
Description
Aluminium slide unit has LME16UUOP bearing pre-installedApproxi mate size of the block 1.75" Length x 1.75" Width x 1.25" Height Item: SC16UUOP Bearing Type: Linear bush Bearing Quantity: One Bearing Dynamic load rating Cr: 774 N Static load rating Cor: 1,180 N

Suppliers

Company
Product
Description
Supplier Links
16mm Linear Bearing Open Sliding Unit Linear Motion - kit988 - NationSkander California Corporation
Anaheim, CA, USA
16mm Linear Bearing Open Sliding Unit Linear Motion
kit988
16mm Linear Bearing Open Sliding Unit Linear Motion kit988
Aluminium slide unit has LME16UUOP bearing pre-installedApproxi mate size of the block 1.75" Length x 1.75" Width x 1.25" Height Item: SC16UUOP Bearing Type: Linear bush Bearing Quantity: One Bearing Dynamic load rating Cr: 774 N Static load rating Cor: 1,180 N

Aluminium slide unit has LME16UUOP bearing pre-installedApproximate size of the block 1.75" Length x 1.75" Width x 1.25" Height

  • Item: SC16UUOP Bearing
  • Type: Linear bush Bearing
  • Quantity: One Bearing
  • Dynamic load rating Cr: 774 N
  • Static load rating Cor: 1,180 N
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number kit988
Product Name 16mm Linear Bearing Open Sliding Unit Linear Motion
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearing Blocks - RPG20HR-CN0 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 1.73 inch (44 mm)
Bearing Length 3.06 inch (77.8 mm)
View Details
Slide Screw - SS Type - NB Corporation of America
NB Corporation of America
Specs
Bearing Type Spline Bushing or Ball Spline
Special Bearing Materials Bearing and Rail Assemblies
Bearing Housing Rectangular
View Details
Slide Screws - Slide-Screws - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details