NationSkander California Corporation NB Systems TW6UU 3/8 kit8011

Description
TW6UU 3/8" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearings, inner diameter(bore) is 3/8" inch dimensions with built-in seals, the Topball slide bush is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 4 Dynamic load rating: 95 LBF Static load rating: 120 LBF
Description
TW6UU 3/8" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearings, inner diameter(bore) is 3/8" inch dimensions with built-in seals, the Topball slide bush is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 4 Dynamic load rating: 95 LBF Static load rating: 120 LBF

Suppliers

Company
Product
Description
Supplier Links
NB Systems TW6UU 3/8 - kit8011 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TW6UU 3/8
kit8011
NB Systems TW6UU 3/8 kit8011
TW6UU 3/8" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearings, inner diameter(bore) is 3/8" inch dimensions with built-in seals, the Topball slide bush is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 4 Dynamic load rating: 95 LBF Static load rating: 120 LBF

TW6UU 3/8" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearings, inner diameter(bore) is 3/8" inch dimensions with built-in seals, the Topball slide bush is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Ball circuit: 4
  • Dynamic load rating: 95 LBF
  • Static load rating: 120 LBF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number kit8011
Product Name NB Systems TW6UU 3/8
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Rollers - VW-1 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless
Bearing Width 0.3100 inch (7.87 mm)
View Details
Linear Bearing - KH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Housing None
Open Closed - Bushing Closed
Bearing Width 0.5906 to 2.44 inch (15 to 62 mm)
View Details
Linear Stroke Rotary Bushing - SR Type - NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Bearing Housing None
Open Closed - Bushing Closed
View Details
16mm Bore, 30mm Overall Length, Precision Frelon Lined Bearing. - S99BPCM16F024030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.18 inch (30 mm)
View Details