NationSkander California Corporation 20mm Adjustable Ball Bushing 20x32x45 Linear Motion Bearings Kit7631

Description
LME20UUAJ adjustable Linear Motion Ball Bushing works with 20mm shafts, this is an adjustable sealed linear ball bushing, with the inner diameter of 20mm, outer Diameter of 32mm, and a length of 45mm, the LME20UUAJ can be used in many CNC router applications, like CNC wood router, plasma and any application that requires smooth linear motion and positioning. Item: Double Sealed 20mm Linear Ball bushing Type: Adjustable ball bushing Closures: Double Sealed Number of Ball Circuit: 5 Inner Diameter (shaft): 20mm Outer Diameter: 32mm Length: 45mm Quantity: One bearing Dynamic load rating Cr: 57 KFG Static load rating Cor: 84 KFG Most common applications: CNC routers Equals: LAG20x32x45.2RS, KBS2045PP and 0612-020-10
Description
LME20UUAJ adjustable Linear Motion Ball Bushing works with 20mm shafts, this is an adjustable sealed linear ball bushing, with the inner diameter of 20mm, outer Diameter of 32mm, and a length of 45mm, the LME20UUAJ can be used in many CNC router applications, like CNC wood router, plasma and any application that requires smooth linear motion and positioning. Item: Double Sealed 20mm Linear Ball bushing Type: Adjustable ball bushing Closures: Double Sealed Number of Ball Circuit: 5 Inner Diameter (shaft): 20mm Outer Diameter: 32mm Length: 45mm Quantity: One bearing Dynamic load rating Cr: 57 KFG Static load rating Cor: 84 KFG Most common applications: CNC routers Equals: LAG20x32x45.2RS, KBS2045PP and 0612-020-10

Suppliers

Company
Product
Description
Supplier Links
20mm Adjustable Ball Bushing 20x32x45 Linear Motion Bearings - Kit7631 - NationSkander California Corporation
Anaheim, CA, USA
20mm Adjustable Ball Bushing 20x32x45 Linear Motion Bearings
Kit7631
20mm Adjustable Ball Bushing 20x32x45 Linear Motion Bearings Kit7631
LME20UUAJ adjustable Linear Motion Ball Bushing works with 20mm shafts, this is an adjustable sealed linear ball bushing, with the inner diameter of 20mm, outer Diameter of 32mm, and a length of 45mm, the LME20UUAJ can be used in many CNC router applications, like CNC wood router, plasma and any application that requires smooth linear motion and positioning. Item: Double Sealed 20mm Linear Ball bushing Type: Adjustable ball bushing Closures: Double Sealed Number of Ball Circuit: 5 Inner Diameter (shaft): 20mm Outer Diameter: 32mm Length: 45mm Quantity: One bearing Dynamic load rating Cr: 57 KFG Static load rating Cor: 84 KFG Most common applications: CNC routers Equals: LAG20x32x45.2RS, KBS2045PP and 0612-020-10

LME20UUAJ adjustable Linear Motion Ball Bushing works with 20mm shafts, this is an adjustable sealed linear ball bushing, with the inner diameter of 20mm, outer Diameter of 32mm, and a length of 45mm, the LME20UUAJ can be used in many CNC router applications, like CNC wood router, plasma and any application that requires smooth linear motion and positioning.

  • Item: Double Sealed 20mm Linear Ball bushing
  • Type: Adjustable ball bushing
  • Closures: Double Sealed
  • Number of Ball Circuit: 5
  • Inner Diameter (shaft): 20mm
  • Outer Diameter: 32mm
  • Length: 45mm
  • Quantity: One bearing
  • Dynamic load rating Cr: 57 KFG
  • Static load rating Cor: 84 KFG
  • Most common applications: CNC routers
  • Equals: LAG20x32x45.2RS, KBS2045PP and 0612-020-10
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number Kit7631
Product Name 20mm Adjustable Ball Bushing 20x32x45 Linear Motion Bearings
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearings - 2849043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Open Closed - Bushing Closed
Bearing Width 1.57 inch (40 mm)
Bearing Diameter 1.18 inch (30 mm)
View Details
Slide Units - Slide-Units - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details
Linear Bearing Blocks - RPG25SW--H0 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 1.89 inch (48 mm)
Bearing Length 3.46 inch (88 mm)
View Details