NationSkander California Corporation NB Systems TW24UU 1 1/2 kit8017

Description
TW24UU 1 1/2" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearings, inner diameter(bore) is 1 1/2" inch dimensions with built-in seals, the Topball slide bush is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 6 Dynamic load rating: 1,480 LBF Static load rating: 1,850 LBF
Description
TW24UU 1 1/2" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearings, inner diameter(bore) is 1 1/2" inch dimensions with built-in seals, the Topball slide bush is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 6 Dynamic load rating: 1,480 LBF Static load rating: 1,850 LBF

Suppliers

Company
Product
Description
Supplier Links
NB Systems TW24UU 1 1/2 - kit8017 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TW24UU 1 1/2
kit8017
NB Systems TW24UU 1 1/2 kit8017
TW24UU 1 1/2" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearings, inner diameter(bore) is 1 1/2" inch dimensions with built-in seals, the Topball slide bush is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 6 Dynamic load rating: 1,480 LBF Static load rating: 1,850 LBF

TW24UU 1 1/2" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearings, inner diameter(bore) is 1 1/2" inch dimensions with built-in seals, the Topball slide bush is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Ball circuit: 6
  • Dynamic load rating: 1,480 LBF
  • Static load rating: 1,850 LBF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number kit8017
Product Name NB Systems TW24UU 1 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Stroke Bushings - Stroke-Bushings - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details
60MM BORE, 6 CIRCUITS Closed TYPE, LINEAR BALL BEARING - S99LBCM060125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 4.92 inch (125 mm)
View Details
Linear Guideway - Type EDW - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Type Linear Motion Guide
Special Bearing Materials Bearing and Rail Assemblies
Bearing Width 2.05 to 3.54 inch (52 to 90 mm)
View Details