NationSkander California Corporation NB Systems TW4UU 1/4 kit8010

Description
TW4UU 1/4" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearings, inner diameter(bore) is 1/4" inch dimensions with built-in seals, the Topball slide bush is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 4 Dynamic load rating: 60 LBF Static load rating: 80 LBF
Description
TW4UU 1/4" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearings, inner diameter(bore) is 1/4" inch dimensions with built-in seals, the Topball slide bush is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 4 Dynamic load rating: 60 LBF Static load rating: 80 LBF

Suppliers

Company
Product
Description
Supplier Links
NB Systems TW4UU 1/4 - kit8010 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TW4UU 1/4
kit8010
NB Systems TW4UU 1/4 kit8010
TW4UU 1/4" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearings, inner diameter(bore) is 1/4" inch dimensions with built-in seals, the Topball slide bush is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 4 Dynamic load rating: 60 LBF Static load rating: 80 LBF

TW4UU 1/4" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearings, inner diameter(bore) is 1/4" inch dimensions with built-in seals, the Topball slide bush is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Ball circuit: 4
  • Dynamic load rating: 60 LBF
  • Static load rating: 80 LBF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number kit8010
Product Name NB Systems TW4UU 1/4
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearings - 2175226 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 1.77 inch (45 mm)
Bearing Diameter 1.18 inch (30 mm)
View Details
Cam Followers - 471314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower; Stud
Bearing Diameter 0.7480 inch (19 mm)
Bearing Length 1.26 inch (32 mm)
View Details
Linear Slide Bushing - Slide Bush - NB Corporation of America
NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Special Bearing Materials Corrosion Resistant.
Bearing Housing Flanged; None; Rectangular; Pillow Block
View Details