NationSkander California Corporation NB Systems TWJ16UU 1 Kit8111

Description
1" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: Twj16uu Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 850 LBF Static load rating Cor: 1,060 LBF
Description
1" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: Twj16uu Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 850 LBF Static load rating Cor: 1,060 LBF

Suppliers

Company
Product
Description
Supplier Links
NB Systems TWJ16UU 1 - Kit8111 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TWJ16UU 1
Kit8111
NB Systems TWJ16UU 1 Kit8111
1" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: Twj16uu Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 850 LBF Static load rating Cor: 1,060 LBF

1" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: Twj16uu Bearing
  • Type: Linear ball bushing
  • Quantity: One Bearing
  • Dynamic load rating Cr: 850 LBF
  • Static load rating Cor: 1,060 LBF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number Kit8111
Product Name NB Systems TWJ16UU 1
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearing Blocks - RPG25HR-BN1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 1.89 inch (48 mm)
Bearing Length 3.46 inch (88 mm)
View Details
Stroke Bushings - Stroke-Bushings - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details
Slide Screw - SS Type - NB Corporation of America
NB Corporation of America
Specs
Bearing Type Spline Bushing or Ball Spline
Special Bearing Materials Bearing and Rail Assemblies
Bearing Housing Rectangular
View Details