NationSkander California Corporation NB Linear Systems WH8A 1/2 Kit7973

Description
1/2" Bore Shaft End Supporter (Inch Series), inner diameter(bore) is 1/2" (0.5") inch dimensions with steel retainer, bearing is a high accuracyy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear System). Item: WH8A Shaft Support Type: Nippon Bearing Linear System Shaft diameter: 1/2" Adjusting bolt size: #8 made in Japan
Description
1/2" Bore Shaft End Supporter (Inch Series), inner diameter(bore) is 1/2" (0.5") inch dimensions with steel retainer, bearing is a high accuracyy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear System). Item: WH8A Shaft Support Type: Nippon Bearing Linear System Shaft diameter: 1/2" Adjusting bolt size: #8 made in Japan

Suppliers

Company
Product
Description
Supplier Links
NB Linear Systems WH8A 1/2 - Kit7973 - NationSkander California Corporation
Anaheim, CA, USA
NB Linear Systems WH8A 1/2
Kit7973
NB Linear Systems WH8A 1/2 Kit7973
1/2" Bore Shaft End Supporter (Inch Series), inner diameter(bore) is 1/2" (0.5") inch dimensions with steel retainer, bearing is a high accuracyy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear System). Item: WH8A Shaft Support Type: Nippon Bearing Linear System Shaft diameter: 1/2" Adjusting bolt size: #8 made in Japan

1/2" Bore Shaft End Supporter (Inch Series), inner diameter(bore) is 1/2" (0.5") inch dimensions with steel retainer, bearing is a high accuracyy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear System).

  • Item: WH8A Shaft Support
  • Type: Nippon Bearing Linear System
  • Shaft diameter: 1/2"
  • Adjusting bolt size: #8
  • made in Japan
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Linear Bearings
Product Number Kit7973
Product Name NB Linear Systems WH8A 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearings - 2175227 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 0.3150 inch (8 mm)
Bearing Diameter 0.1575 inch (4 mm)
View Details
Cam Followers - 471281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower; Yoke
Bearing Diameter 0.7480 inch (19 mm)
Bearing Length 0.4724 inch (12 mm)
View Details
Linear Slide Bushing - Slide Bush - NB Corporation of America
NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Special Bearing Materials Corrosion Resistant.
Bearing Housing Flanged; None; Rectangular; Pillow Block
View Details