DME Company Datasheets for Support Pillars
Support pillars are mold components that are mounted between the back-up plate and the rear clamping plate of a mold. They increase the mold’s capacity to support the projected cavity area.
Support Pillars: Learn more
| Product Name | Notes |
|---|---|
| Support pillars should be used liberally since they greatly increase the capacity of the mold to support the projected area of the cavities, runner and sprue. By providing additional support,... | |
| Sizes 1" to 2 1⁄2" Standard Support Pillars are tapped 3⁄8 - 16 Screws are included - 5⁄8" minimum thread depth 3" & 4" Pillars are tapped 5⁄8 - 11... |