DME Company Datasheets for Cold Runner Systems
Cold runner systems are used in injection molding machines to convey material from the nozzles to the mold cavity. The material is cooled in the channel between the nozzle and the cavity (the runner) and ejected with the part.
Cold Runner Systems: Learn more
| Product Name | Notes |
|---|---|
| DME and ELMET are designing, manufacturing and automating systems that meet your specific needs. Through ELMET’s expertise in this growing Field, DME can offer cold decks or complete elastomer injection... | |
| Easy clean capability without dismantling (access to tube through removable top plug.) Features Up to 210ºF/ 100ºC 180 P .S.I. Manifold blocks made from tough Glass-filled nylon construction. Aluminum side... | |
| Substantial material cost savings Short cycle times Minimal set-up times Decreased material loading D-M-E service beneifts |