DME Company Datasheets for Mold and Die Change Equipment
Die change equipment and mold change equipment is used to quickly remove or change molds and/or dies. This equipment includes all aspects related to the transportation, alignment and changing of a die or mold.
Mold and Die Change Equipment: Learn more
| Product Name | Notes |
|---|---|
| Features: Precision machined for accuracy Highly polished gate detail Hardened to 54HRC for reliable performance Available in Round o rSquare insert styles 24 sizes to suit most applications Recommended for... | |
| DCS-108 Single-Unit Die Holder Only Center Section: DME No. 5 Steel (H-13 type), heat-treated to 42-46 HRc Top Clamping Plate: DME No. 2 Steel (AISI 4130 type), pre-heat treated to... | |
| Features Chill vents are often used with permanent molds for die casting light metals such as aluminum and magnesium. The chill vent functions as a means of effciently exhausting residual... | |
| Features: Precision machined for accuracy Highly polished gate detail Hardened to 54HRC for reliable performance Available in Round o rSquare insert styles 24 sizes to suit most applications Recommended for... | |
| Features: Standard components simplify mold design and construction for release of molded undercuts Rad iused dovetail design lets core blade seat automatically at the required angle Smooth travel of U-Coupling... | |
| Features: • Ideal for securing mold assembly stack-ups during transport or storage • Offered as pairs in three sizes • Constructed of cast metal for strength and durability • | |
| Features Oversized and unrestricted flow path maintains full flow rate of hose used. Compact design neatly and safely holds cooling lines close to the mold surface. Exclusive Locking Sleeve prevents... | |
| Simplified Mold Design Maximizes Cost Savings The Collapsible Core DT Series provides a more compact and simplified solution to molding challenging internal undercut features such as o-ring grooves, slots and... | |
| Accurately monitors mold operation, validates process monitoring data, and assists mold maintenance procedures. With a maximum operating temperature of 250°F (121°C), this precise device uses a non-resettable, mechanical, 7-digit counter... | |
| D-M-E Friction Pullers for optimal parting line control initiates movement by using friction at a specifed setting to release the mold plate when the travel limit is achieved Features Reference... | |
| D-M-E Smart Series® Alternate Connection Components Terminal mounting boxes, and mold power cables and connectors. | |
| DC-1012, DC-1215 and DC-1518 DOUBLE UNIT DIE HOLDERS CENTER SECTION No. 5 Steel (H-13 type), heat treated to 42-46 Rockwell C TOP CLAMPING PLATE No. 2 Steel (AISI 4130 type),... | |
| DC-1215 and DC-1518 HEAVY-DUTY DOUBLE UNIT DIE HOLDERS CENTER SECTION No. 5 Steel (H-13 type), heat treated to 42-46 Rockwell C TOP CLAMPING PLATE AND EJECTOR HOUSING No. 2 Steel... | |
| DCS-1215 AND DCS-1518 HEAVY-DUTY SINGLE UNIT DIE HOLDERS CENTER SECTION No. 5 Steel (H-13 type), heat treated to 42-46 Rockwell C TOP CLAMPING PLATE AND EJECTOR HOUSING No. 2 Steel... | |
| DME Molding Supplies Line of GPMS Extruder Rupture Disks (Burst Plugs) are primarily used on Plastics Extrusion Machinery to provide emergency pressure relief. Extruder Rupture Disks from DME Molding Supplies... | |
| DME plugs used with DME Flow-Thru Type Sockets and DME Automatic Shut-off Type Sockets are designed for plastics molds and die-cast dies in water, air or oil lines. They feature... | |
| DME Standard Core Pin Retainers offer better performance than a set screw and allow the core pin to foat within the counter-bore. Conveniently machined in the same setup and location... | |
| DME Standard Thin Wall Sleeves reduce cost by replacing the need to buy expensive custom ejector sleeves or to machine steps in standard sleeves. | |
| Every DME mold interlock component is precision manufactured and precision toleranced. Each component can be replaced independently, eliminating the need to swap out an entire set. Features: ■ Accurate alignment... | |
| Forged from Hi-tensile steel and carbonitride hardened. The design features a hardened no-turn washer and a shape and range of sizes that permit universal application for any mold. | |
| Forged from Hi-tensile steel and thru-hardened. The design features a hardened, no-turn washer and a shape and range of sizes that permit universal application for any die. Other features include... | |
| Helical Gear Stack Mold Centering Device Features Easy to install, design and maintain Significantly simplifies stack mold design and maintence Mold open stroke can easily be adjusted in the press... | |
| MUD Balancing Lift Bars are designed with a slide-and-loc attachment for fast positioning at the balance points of insert molds and standard mold bases. These bars fit over inexpensive buttons... | |
| MUD Quick-Change Components. Insert Mold Holding Clamps | |
| Our end caps are made of the finest, long wearing steels. We will consult with you on your special design requirements. | |
| Quick-Change Systems from DME provide precision tooling for maximum efficiency at an attractive cost. DME continues to enhance this technology to meet ever-increasing demands for speed, cost reduction and... | |
| Smartflow® Thinswitch® Liquid-Resistant Limit Switch is designed to verify ejector plate return in areas where occasional water or oil spray is present. The Thinswitch helps prevent accidental mold close in... | |
| STANDARD HEAVY-DUTY REPLACEMENT UNITS ARE AVAILABLE IN: D-M-E No. 2 Steel (AISI 4130 type), pre-heat treated to 271-321 Bhn (28-34 HRC) D-M-E No. 3 Steel (P-20 type), pre-heat treated to... | |
| STANDARD REPLACEMENT UNITS ARE AVAILABLE IN: D-M-E No. 2 Steel (AISI 4130 type), pre-heat treated to 269-321 Bhn D-M-E No. 3 Steel (P-20 type), pre-heat treated to 277-321 Bhn D-M-E... | |
| The Collapsible Core is a major breakthrough for molding plastic parts requiring internal threads, undercuts, protrusions or cut-outs. The patented design incorporates only three moving parts, which utilize conventional mold... | |
| The DME Molding Supplies "T" handle magnetic wand is an easy and effective way to safety sweep gaylords, regrind materials or other small batch additives preventing costly damage to screws... | |
| The Expandable Cavity (EX-CAV) simplifies design and cuts costs to reliably mold and release external profiles on circular plastic parts. The product is ideal for parts such as bottle caps,... | |
| UniLifter | |
| Using Fluid Characteristic Indication (FCI) technology, Dr. Eddy displaysthe condition of the water as it relates to flow efficiency: laminar flow, transient flow, or turbulent flow. Dr. Eddy has four... | |
| VectorForm Lifter Sets include: (1) Holder Bushing - HB (1) Guide Rod - GR (1) Guide Plate - GP (1) Slide Base (Standard - SB, Joint - JB, or Universal... | |
| When designing molds with sliding cores, the mold designer is often faced with the challenge of ftting all traditional components in as small a mold base as possible. There are... | |
| With its ability to cut up to half the time and cost required with traditional ejection, Quick Strip is the new standard for part ejection. Mold construction is simplified with... | |
| Center Section: DME No. 5 Steel (H-13 type), pre-heat treated to approximately 42-46 HRc Top Clamping Plate: DME No. 2 Steel (AISI 4130 type), pre-heat treated to 269-321 Bhn (28-34... | |
| Precision made of superior quality, thermal, shock-resisting hotwork die steel Hot-forged heads provide uniform grain flow, higher tensile strength Outside diameter nitrided to 65-74 HRC hardness and finished to minimize... |