Lingto Electronic Limited Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 50 100 110 120 130 140 150 156 157 158 159 160 161 162 163 164 165 166 167 168 170 180 190 196
Product Name Notes
CAP TANT 1UF 10% 25V 1507
CAP TANT 1UF 10% 35V 1507
CAP TANT 1UF 20% 25V 1507
CAP TANT 1UF 20% 35V 1507
CAP TANT 330UF 10% 10V 2824
CAP TANT 330UF 10% 16V 2824
CAP TANT 330UF 10% 4V 2824
CAP TANT 330UF 20% 10V 2824
CAP TANT 330UF 20% 16V 2824
CAP TANT 330UF 20% 4V 2824
CAP TANT 33UF 20% 25V 2824
CAP TANT 33UF 20% 35V 2824
CAP TANT 390UF 10% 6.3V 2824
CAP TANT 390UF 20% 6.3V 2824
CAP TANT 47UF 10% 20V 2824
CAP TANT 47UF 20% 20V 2824
CAP TANT 680UF 10% 6.3V 2824
CAP TANT 680UF 20% 6.3V 2824
CAP TANT 68UF 10% 16V 2824
CAP TANT 68UF 10% 25V 2824
CAP TANT 68UF 20% 16V 2824
CAP TANT 68UF 20% 25V 2824

<< Prev Next >>