Lingto Electronic Limited Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
50
100
110
120
130
140
150
153
154
155
156
157
158
159
160
161
162
163
164
165
170
180
190
196
| Product Name | Notes |
|---|---|
| CAP TANT 100UF 10% 16V 2812 | |
| CAP TANT 100UF 10% 16V 2917 | |
| CAP TANT 100UF 20% 16V 2812 | |
| CAP TANT 100UF 20% 16V 2917 | |
| CAP TANT 10UF 10% 25V 2812 | |
| CAP TANT 10UF 20% 25V 2812 | |
| CAP TANT 150UF 10% 10V 2917 | |
| CAP TANT 150UF 10% 16V 2917 | |
| CAP TANT 150UF 20% 10V 2917 | |
| CAP TANT 150UF 20% 16V 2917 | |
| CAP TANT 15UF 10% 16V 1611 | |
| CAP TANT 15UF 10% 35V 2917 | |
| CAP TANT 15UF 20% 10V 1611 | |
| CAP TANT 15UF 20% 16V 1611 | |
| CAP TANT 15UF 20% 35V 2917 | |
| CAP TANT 220UF 10% 10V 2917 | |
| CAP TANT 220UF 20% 10V 2917 | |
| CAP TANT 4.7UF 10% 50V 2812 | |
| CAP TANT 6.8UF 20% 50V 2812 |
| << Prev | Next >> |