Connector
2.54MM KK HDR VT FRICLK VRA 5S
.100 KK Headers; Vertical; 4 Circuit
CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Signal, Wire to Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 6410 Series RoHS Compliant: Yes
2.54MM KK HDR VT FRICLK VRA 5SN 4CKT ROHS COMPLIANT: YES
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 22-27-2041 | 1707103 | 4838483P | 22-27-2041 | 70190975 | 56H0718 |
| Product Name | PCB Headers | PCB Headers | Connectors Board to Board, Backplane, DIN41612 | .100 KK Headers; Vertical; 4 Circuit | Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex | |
| Connector Type | Wire to Board Connector | Board to Board Connector | ||||
| Geometry | Straight; Straight | Straight | Straight | |||
| Termination | Solder | Thru-Hole |