Connector
2.54mm Pitch Male Header, 8 Pos, 1 Row, Straight, 4A, 250V Product overview: 22-29-2081 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-29-2081 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 854620-22-29-2081
Series: *
Package: Bag
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Connector Systems:Signal, Wire to Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 6410 Series; Connector Shroud:Partially Shrouded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 6701342P | 6701342 | 22-29-2081 | 316-22-29-2081 | 854620-22-29-2081 | 50M6437 |
| Product Name | PCB Headers | PCB Headers | 4A 250V Electronic Connector | Rectangular Connectors - 22-29-2081 | Connector Systems Molex | |
| Geometry | Straight | Straight; Straight | ||||
| Connector Type | Wire to Board Connector | Rectangular Connectors, Heavy Duty | ||||
| Termination | Solder | Through Hole | ||||
| Mounting | Through hole |