2.54MM KK HDR VT FRICLKVRA 5SN
Connector
.100 KK Headers; Vertical; 3 Circuit
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Signal, Wire to Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 6410 Series RoHS Compliant: Yes
Wire-To-Board Connector, Square Pin, KK 6410 Series, Through Hole, Header, 3, 2.54 mm RoHS Compliant: Yes
| Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 22-27-2031 | 4838477P | 4838477 | 22-27-2031 | 70190935 | 13T6895 |
| Product Name | Connectors Board to Board, PCB Mt Pin Hders & Recept | PCB Headers | PCB Headers | .100 KK Headers; Vertical; 3 Circuit | Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex | |
| Connector Type | Board to Board Connector | Wire to Board Connector | ||||
| Geometry | Straight | Straight; Straight | Straight | |||
| Termination | Solder | Thru-Hole |