5 Pos Male Header, 2.54mm Pitch, 7A, 250V, Straight, Solder Product overview: 22-29-2051 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-22-29-2051 can be used for catalog matching and distributor lookup.
2.54MM KK HDR VT FRICLK VRA . AU 5CKT
Manufacturer: Molex, LLC
Win Source Part Number: 815025-22-29-2051
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Connector
CONNECTOR, HEADER, 5POS, 1ROW, 2.54MM; Connector Systems:Signal, Wire to Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 6410 Series RoHS Compliant: Yes
2.54MM KK HDR VT FRICLK VRA .5AU 5CKT ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Win Source Electronics | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 2027-22-29-2051 | 22-29-2051 | 815025-22-29-2051 | 22-29-2051 | 6701336P | 6701336 | 56H3287 |
| Product Name | 7A 250V Electronic Connector | Connectors Unreviewed | Rectangular Connectors - 22-29-2051 | PCB Headers | PCB Headers | Connector, Header, 5Pos, 1Row, 2.54Mm; Connector Systems Molex | |
| Gender | Male / Plug | ||||||
| Termination | Solder | Solder | |||||
| Voltage Rating | 250 volts | ||||||
| Current Rating | 4.0 amps |