TE Connectivity Spring Loaded 2229056-1

Description
3 Position Spring Battery Contact Connector Surface Mount, Right Angle
Request a Quote Datasheet
Description
3 Position Spring Battery Contact Connector Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded - A118119TR-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
A118119TR-ND
Spring Loaded A118119TR-ND
3 Position Spring Battery Contact Connector Surface Mount, Right Angle

3 Position Spring Battery Contact Connector Surface Mount, Right Angle

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-2229056-1
SMD Electronic Connector 316-2229056-1
Conn Battery Spring Contact M 3 POS 2.5mm Solder RA SMD 3 Terminal 1 Port T/R Product overview: 2229056-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2229056-1 can be used for catalog matching and distributor lookup.

Conn Battery Spring Contact M 3 POS 2.5mm Solder RA SMD 3 Terminal 1 Port T/R Product overview: 2229056-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2229056-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects Rectangular Connectors Spring Loaded -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Spring Loaded
Connectors, Interconnects Rectangular Connectors Spring Loaded
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Spring Loaded Pitch: 0.098" (2.50mm) Connector Type: Battery Contact Contact Finish: Gold Package: Tape & Reel (TR) Cut Tape (CT) Material: Copper Alloy Mounting Type: Surface Mount, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Obsolete

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Spring Loaded
Pitch: 0.098" (2.50mm)
Connector Type: Battery Contact
Contact Finish: Gold
Package: Tape & Reel (TR) Cut Tape (CT)
Material: Copper Alloy
Mounting Type: Surface Mount, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Obsolete

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
2229056-1 - Low Profile Battery Connector, Assy Amp - Te Connectivity - 41AJ6599 - Newark, An Avnet Company
Chicago, IL, United States
2229056-1 - Low Profile Battery Connector, Assy Amp - Te Connectivity
41AJ6599
2229056-1 - Low Profile Battery Connector, Assy Amp - Te Connectivity 41AJ6599
2229056-1 - LOW PROFILE BATTERY CONNECTOR, ASSY

2229056-1 - LOW PROFILE BATTERY CONNECTOR, ASSY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A118119TR-ND 316-2229056-1 2229056-1 41AJ6599
Product Name Spring Loaded SMD Electronic Connector Connectors, Interconnects Rectangular Connectors Spring Loaded 2229056-1 - Low Profile Battery Connector, Assy Amp - Te Connectivity
Connector Type Battery Contact Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data