Molex Connectors Power 22-28-4366

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Power - 22-28-4366 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
22-28-4366
Connectors Power 22-28-4366
KK 100 HDR ASSY BKWY 36 CKT 3 SGOLD

KK 100 HDR ASSY BKWY 36 CKT 3 SGOLD

Buy Now
Board-Board Conn, Header, 36Way, 1Row; Connector Systems Molex - 56H2248 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 36Way, 1Row; Connector Systems Molex
56H2248
Board-Board Conn, Header, 36Way, 1Row; Connector Systems Molex 56H2248
BOARD-BOARD CONN, HEADER, 36WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

BOARD-BOARD CONN, HEADER, 36WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 22-28-4366 22-28-4366 56H2248
Product Name Connectors Power Board-Board Conn, Header, 36Way, 1Row; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric Backplane Connectors - 1-100668-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Mounting Board Mount
Current Rating 1.5 amps
View Details
3 suppliers
Turret Connectors - 36-1503-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details