Molex Btb Conn, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Molex 22-28-4067

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Btb Conn, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Molex - 56H1990 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Molex
56H1990
Btb Conn, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Molex 56H1990
BTB CONN, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 42375 Series RoHS Compliant: Yes

BTB CONN, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 42375 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 22-28-4067 56H1990
Product Name Btb Conn, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details