Molex Connectors 22-28-8032

Description
22-28-8032
Request a Quote Datasheet
Description
22-28-8032
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 22-28-8032 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
22-28-8032
Connectors 22-28-8032
22-28-8032

22-28-8032

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Board-Board Connector Header, 3Way, 1Row; Connector Systems Molex - 56H2970 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 3Way, 1Row; Connector Systems Molex
56H2970
Board-Board Connector Header, 3Way, 1Row; Connector Systems Molex 56H2970
BOARD-BOARD CONNECTOR HEADER, 3WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 42377 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 3WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 42377 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 22-28-8032 22-28-8032 56H2970
Product Name Connectors Board-Board Connector Header, 3Way, 1Row; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector, Header, 20 Position, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 26AC5923 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Straight
View Details
Quick Connects, Quick Disconnect Connectors - 36-1005-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details