Molex Connectors 22-28-4053

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Molex 81C8640 is a vertical breakaway header connector with 5 circuits and a pitch spacing of 2.54mm. It features a through-hole termination style and is designed for board-to-board and wire-to-board applications. The connector is constructed with brass metal and has selective gold plating on the mating surfaces, ensuring reliable electrical connections. It can handle a maximum current of 4.0A and a voltage of up to 500V. The connector is rated for up to 100 mating cycles and is made from high-temperature thermoplastic, compliant with RoHS standards. The recommended PCB thickness for optimal performance is 1.60mm. This connector is suitable for applications requiring durability and reliability in electrical connections.

Datasheet Summary
Powered by GS/AI

The Molex 81C8640 is a vertical breakaway header connector with 5 circuits and a pitch spacing of 2.54mm. It features a through-hole termination style and is designed for board-to-board and wire-to-board applications. The connector is constructed with brass metal and has selective gold plating on the mating surfaces, ensuring reliable electrical connections. It can handle a maximum current of 4.0A and a voltage of up to 500V. The connector is rated for up to 100 mating cycles and is made from high-temperature thermoplastic, compliant with RoHS standards. The recommended PCB thickness for optimal performance is 1.60mm. This connector is suitable for applications requiring durability and reliability in electrical connections.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 22-28-4053 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
22-28-4053
Connectors 22-28-4053
1X5 .100 15AU ST HDR

1X5 .100 15AU ST HDR

Buy Now
Connector, Header, 5Pos, 1Row, 2.54Mm; Connector Systems Molex - 81C8640 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Pos, 1Row, 2.54Mm; Connector Systems Molex
81C8640
Connector, Header, 5Pos, 1Row, 2.54Mm; Connector Systems Molex 81C8640
CONNECTOR, HEADER, 5POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 42375 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 5POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 42375 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 22-28-4053 22-28-4053 81C8640
Product Name Connectors Connector, Header, 5Pos, 1Row, 2.54Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CAB.M19.GLA.C52V-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 5.0 amps
View Details
DIN 41612 - 39-XC5B-0131-0A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers