Connector
CONNECTOR, HEADER, 9POS, 1ROW, 2.54MM; Connector Systems:Signal, Wire to Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 6410 Series RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 453224P | 453224 | 22-27-2091 | 60AC4205 |
| Product Name | PCB Headers | PCB Headers | Connector, Header, 9Pos, 1Row, 2.54Mm; Connector Systems Molex | |
| Geometry | Straight | Straight; Straight |