TE Connectivity High Speed Pluggable IO Connectors & Cages 2227316-1

Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Heat Sink Compatible : Yes Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box Product Type Features Cage Type : Single Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Heat Sink Compatible : Yes Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box Product Type Features Cage Type : Single Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2227316-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2227316-1
High Speed Pluggable IO Connectors & Cages 2227316-1
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Heat Sink Compatible : Yes Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box Product Type Features Cage Type : Single Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 4

Housing Features


  • Cage Material : Stainless Steel

Operation/Application


  • Heat Sink Compatible : Yes
  • Pluggable I/O Applications : SFP

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : SFP
  • Pluggable I/O Product Type : Cage
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
I/O Connectors - 2227316-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2227316-1
I/O Connectors 2227316-1
DWDM Cage Assembly, 11 PF

DWDM Cage Assembly, 11 PF

Buy Now
Pluggable Connector Assemblies - A120620-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A120620-ND
Pluggable Connector Assemblies A120620-ND
Position SFP Cage Connector Press-Fit Through Hole, Right Angle

Position SFP Cage Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Connectors, Interconnects - Pluggable Connectors - 1009618-2227316-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1009618-2227316-1
Connectors, Interconnects - Pluggable Connectors 1009618-2227316-1
Win Source Part Number: 1009618-2227316-1 Category: Connectors, Interconnects>Plugga ble Connectors Features: EMI Shielded Connector Type: SFP Termination: Press-Fit Package: Bulk Connector Style: Cage Standard Package: 192 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: -2227316-1-SI,A12062 0 Base Product Number: 2227316

Win Source Part Number: 1009618-2227316-1
Category: Connectors, Interconnects>Pluggable Connectors
Features: EMI Shielded
Connector Type: SFP
Termination: Press-Fit
Package: Bulk
Connector Style: Cage
Standard Package: 192
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: -2227316-1-SI,A120620
Base Product Number: 2227316

Buy Now Datasheet
Pluggable Connectors - 2227316-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2227316-1
Pluggable Connectors 2227316-1
CONN SFP CAGE PRESS-FIT R/A

CONN SFP CAGE PRESS-FIT R/A

Supplier's Site Datasheet
Sfp Cage, 1Port, Press Fit; Cage Type Amp - Te Connectivity - 62AC8947 - Newark, An Avnet Company
Chicago, IL, United States
Sfp Cage, 1Port, Press Fit; Cage Type Amp - Te Connectivity
62AC8947
Sfp Cage, 1Port, Press Fit; Cage Type Amp - Te Connectivity 62AC8947
SFP CAGE, 1PORT, PRESS FIT; Cage Type:SFP Cage; Port Configuration:1 x 1 (Single); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

SFP CAGE, 1PORT, PRESS FIT; Cage Type:SFP Cage; Port Configuration:1 x 1 (Single); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

Supplier's Site
2227316-1 - Dwdm Cage Assembly, 11 Pf Rohs Compliant Amp - Te Connectivity - 96AC6001 - Newark, An Avnet Company
Chicago, IL, United States
2227316-1 - Dwdm Cage Assembly, 11 Pf Rohs Compliant Amp - Te Connectivity
96AC6001
2227316-1 - Dwdm Cage Assembly, 11 Pf Rohs Compliant Amp - Te Connectivity 96AC6001
2227316-1 - DWDM CAGE ASSEMBLY, 11 PF ROHS COMPLIANT: YES

2227316-1 - DWDM CAGE ASSEMBLY, 11 PF ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2227316-1 2227316-1 A120620-ND 1009618-2227316-1 2227316-1 62AC8947 96AC6001
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies Connectors, Interconnects - Pluggable Connectors Pluggable Connectors Sfp Cage, 1Port, Press Fit; Cage Type Amp - Te Connectivity 2227316-1 - Dwdm Cage Assembly, 11 Pf Rohs Compliant Amp - Te Connectivity
Termination Through Hole - Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data