Molex Connectors 22-28-4084

Description
KK 100 HDR ASSY BKWY 08 CKT 15
Request a Quote Datasheet
Description
KK 100 HDR ASSY BKWY 08 CKT 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 22-28-4084 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
22-28-4084
Connectors 22-28-4084
KK 100 HDR ASSY BKWY 08 CKT 15

KK 100 HDR ASSY BKWY 08 CKT 15

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Molex - 01AH0792 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Molex
01AH0792
Connector, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Molex 01AH0792
CONNECTOR, HEADER, 8POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 42375 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 42375 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 22-28-4084 22-28-4084 01AH0792
Product Name Connectors Connector, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Coaxial Adapters - NAM2N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details