Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975286-22-28-8030
Packaging: Bulk
Number of Positions: 3
Pitch: 2.54 mm
Number of Rows: 1
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 4 A
Number of Contacts: 3
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 3
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Black
Plating: Tin
Categories: Circular Connectors - Housings
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Voltage Rating (DC): 250 V
Lead Pitch: 2.54 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
HEADER, 3WAY Product overview: 22-28-8030 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-28-8030 can be used for catalog matching and distributor lookup.
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 22-28-8030 | 975286-22-28-8030 | 316-22-28-8030 | 01AH0810 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 22-28-8030 | Electronic Connector | Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex | |
| Connector Type | Circular / Cylindrical Connectors | Board to Board Connector |