Molex Btb Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex 22-28-8033

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Btb Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex - 56H2971 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex
56H2971
Btb Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex 56H2971
BTB CONN, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 42377 Series RoHS Compliant: Yes

BTB CONN, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 42377 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 22-28-8033 56H2971
Product Name Btb Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1411 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1701-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers