Connector
CONNECTOR, 2POS, HEADER, 2.54MM, 1ROW; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:KK 254 42376 Series RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 1789715 | 1790761P | 22-28-6020 | 60AC4209 |
| Product Name | PCB Headers | PCB Headers | Connector, 2Pos, Header, 2.54Mm, 1Row; Connector Systems Molex | |
| Connector Type | Board to Board Connector; Wire to Board Connector |