TE Connectivity High Speed Pluggable IO Connectors & Cages 2227303-3

Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.8 MM  [.071 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.8 MM  [.071 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2227303-3 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2227303-3
High Speed Pluggable IO Connectors & Cages 2227303-3
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.8 MM  [.071 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Tail Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 4

Housing Features


  • Cage Material : Stainless Steel

Operation/Application


  • Heat Sink Compatible : No
  • Pluggable I/O Applications : zSFP+ Thermally Enhanced

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : SFP
  • Pluggable I/O Product Type : Cage
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 1.8 MM  [.071 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1363609-2227303-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1363609-2227303-3
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1363609-2227303-3
Win Source Part Number: 1363609-2227303-3 Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tray Product Status: Active Features: EMI Shielded Base Product Number: 2227303 Mounting Type: Through Hole, Right Angle HTSUS: 8538.90.8180 REACH Status: Vendor Undefined ECCN: EAR99 Connector Type: SFP Termination: Solder Connector Style: Cage

Win Source Part Number: 1363609-2227303-3
Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tray
Product Status: Active
Features: EMI Shielded
Base Product Number: 2227303
Mounting Type: Through Hole, Right Angle
HTSUS: 8538.90.8180
REACH Status: Vendor Undefined
ECCN: EAR99
Connector Type: SFP
Termination: Solder
Connector Style: Cage

Buy Now Datasheet
I/O Connectors - 2227303-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2227303-3
I/O Connectors 2227303-3
CAGE ASSEMBLY, SFP, .071 TAIL

CAGE ASSEMBLY, SFP, .071 TAIL

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2227303-3
I/O Connectors 2227303-3
I/O Connectors

I/O Connectors

Buy Now
Miscellaneous Connector - 2227303-3 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
2227303-3
Miscellaneous Connector 2227303-3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Pluggable Connector Assemblies - A120619-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A120619-ND
Pluggable Connector Assemblies A120619-ND
Position SFP Cage Connector Solder Through Hole, Right Angle

Position SFP Cage Connector Solder Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - 2227303-3 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
2227303-3
Pluggable Connector Assemblies 2227303-3
CONN SFP CAGE THROUGH HOLE R/A

CONN SFP CAGE THROUGH HOLE R/A

Supplier's Site Datasheet
Sfp Cage, 1Port, Through Hole Rohs Compliant Te Connectivity - 74AJ9175 - Newark, An Avnet Company
Chicago, IL, United States
Sfp Cage, 1Port, Through Hole Rohs Compliant Te Connectivity
74AJ9175
Sfp Cage, 1Port, Through Hole Rohs Compliant Te Connectivity 74AJ9175
SFP CAGE, 1PORT, THROUGH HOLE ROHS COMPLIANT: YES

SFP CAGE, 1PORT, THROUGH HOLE ROHS COMPLIANT: YES

Supplier's Site
Pluggable Connectors - 2227303-3 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2227303-3
Pluggable Connectors 2227303-3
CONN SFP CAGE THROUGH HOLE R/A

CONN SFP CAGE THROUGH HOLE R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. Richardson RFPD DigiKey ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2227303-3 1363609-2227303-3 2227303-3 2227303-3 A120619-ND 2227303-3 74AJ9175 2227303-3
Product Name High Speed Pluggable IO Connectors & Cages Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies I/O Connectors Miscellaneous Connector Pluggable Connector Assemblies Pluggable Connector Assemblies Sfp Cage, 1Port, Through Hole Rohs Compliant Te Connectivity Pluggable Connectors
Termination Through Hole - Solder Solder Solder
Unlock Full Specs
to access all available technical data