Molex Electronic Connector 22-27-2021

Description
Board Connector, 2 Contact(s), 1 Row(s), Male, Straight, 0.1 inch Pitch, Solder Terminal, Locking, White Insulator, Receptacle, Product overview: 22-27-2021 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-27-2021 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Board Connector, 2 Contact(s), 1 Row(s), Male, Straight, 0.1 inch Pitch, Solder Terminal, Locking, White Insulator, Receptacle, Product overview: 22-27-2021 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-27-2021 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
316-22-27-2021
Electronic Connector 316-22-27-2021
Board Connector, 2 Contact(s), 1 Row(s), Male, Straight, 0.1 inch Pitch, Solder Terminal, Locking, White Insulator, Receptacle, Product overview: 22-27-2021 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-27-2021 can be used for catalog matching and distributor lookup.

Board Connector, 2 Contact(s), 1 Row(s), Male, Straight, 0.1 inch Pitch, Solder Terminal, Locking, White Insulator, Receptacle, Product overview: 22-27-2021 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-27-2021 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 22-27-2021 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
22-27-2021
Connectors 22-27-2021
2.54MM KK HDR VT FRICLK VRA 5S

2.54MM KK HDR VT FRICLK VRA 5S

Buy Now
PCB Headers - 4838461 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
4838461
PCB Headers 4838461
Molex 22-27-2021 Pin Header

Molex 22-27-2021 Pin Header

Supplier's Site
PCB Headers - 4838461P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
4838461P
PCB Headers 4838461P
Molex 22-27-2021 Pin Header

Molex 22-27-2021 Pin Header

Supplier's Site
PCB Headers - 1891397 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1891397
PCB Headers 1891397
Molex 22-27-2021 Pin Header

Molex 22-27-2021 Pin Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rectangular Connectors - 22-27-2021 - 052734-22-27-2021 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 22-27-2021
052734-22-27-2021
Rectangular Connectors - 22-27-2021 052734-22-27-2021
Manufacturer: Molex, LLC Win Source Part Number: 052734-22-27-2021 Packaging: Bulk Number of Positions: 2 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 2.54mm Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100μin (2.54μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.140" (3.56mm) Overall Contact Length: 0.560" (14.22mm) Insulation Height: 0.461" (11.70mm) Contact Shape: Square Contact Length - Mating: 0.295" (7.49mm) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 052734-22-27-2021
Packaging: Bulk
Number of Positions: 2
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Medical, Telecommunications
Mounting: Through Hole
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 2.54mm
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100μin (2.54μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 1 Wall
Contact Length - Post: 0.140" (3.56mm)
Overall Contact Length: 0.560" (14.22mm)
Insulation Height: 0.461" (11.70mm)
Contact Shape: Square
Contact Length - Mating: 0.295" (7.49mm)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
.100 KK Headers; Vertical; 2 Circuit - 70190940 - Allied Electronics, Inc.
Fort Worth, TX, USA
.100 KK Headers; Vertical; 2 Circuit
70190940
.100 KK Headers; Vertical; 2 Circuit 70190940
.100 KK Headers; Vertical; 2 Circuit

.100 KK Headers; Vertical; 2 Circuit

Supplier's Site
Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex - 74C1122 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex
74C1122
Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex 74C1122
CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Signal, Wire to Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 6410 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Signal, Wire to Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 6410 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 316-22-27-2021 22-27-2021 4838461 4838461P 22-27-2021 052734-22-27-2021 70190940 74C1122
Product Name Electronic Connector Connectors PCB Headers PCB Headers Rectangular Connectors - 22-27-2021 .100 KK Headers; Vertical; 2 Circuit Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Molex
Gender Male / Plug
Termination Through Hole Solder Solder Thru-Hole
Voltage Rating 500 volts 250 volts
Current Rating 4.0 amps 4.0 amps
Unlock Full Specs
to access all available technical data