Molex Board-Board Conn, Header, 36Way, 1Row; Connector Systems Molex 22-28-4367

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Board-Board Conn, Header, 36Way, 1Row; Connector Systems Molex - 56H2249 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 36Way, 1Row; Connector Systems Molex
56H2249
Board-Board Conn, Header, 36Way, 1Row; Connector Systems Molex 56H2249
BOARD-BOARD CONN, HEADER, 36WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

BOARD-BOARD CONN, HEADER, 36WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Header Connector,pcb Mount,recept,36 Contacts,pin,0.1 Pitch,pc Tail Terminal Rohs Compliant Molex - 91M6298 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,36 Contacts,pin,0.1 Pitch,pc Tail Terminal Rohs Compliant Molex
91M6298
Header Connector,pcb Mount,recept,36 Contacts,pin,0.1 Pitch,pc Tail Terminal Rohs Compliant Molex 91M6298
Header Connector,PCB Mount,RECEPT,36 Contacts,PIN,0.1 Pitch,PC TAIL Terminal RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,36 Contacts,PIN,0.1 Pitch,PC TAIL Terminal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 22-28-4367 56H2249 91M6298
Product Name Board-Board Conn, Header, 36Way, 1Row; Connector Systems Molex Header Connector,pcb Mount,recept,36 Contacts,pin,0.1 Pitch,pc Tail Terminal Rohs Compliant Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data