TE Connectivity High Speed Pluggable IO Connectors & Cages 2227302-1

Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box Product Type Features Cage Type : Single Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box Product Type Features Cage Type : Single Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2227302-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2227302-1
High Speed Pluggable IO Connectors & Cages 2227302-1
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box Product Type Features Cage Type : Single Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 4

Housing Features


  • Cage Material : Stainless Steel

Operation/Application


  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : SFP
  • Pluggable I/O Product Type : Cage
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Connectors, Interconnects - Pluggable Connectors - 1035838-2227302-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1035838-2227302-1
Connectors, Interconnects - Pluggable Connectors 1035838-2227302-1
Win Source Part Number: 1035838-2227302-1 Category: Connectors, Interconnects>Plugga ble Connectors Features: EMI Shielded Connector Type: SFP Termination: Press-Fit Package: Tray Connector Style: Cage Standard Package: 192 Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): 2227302-12227302-1.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: 2266-2227302-1,A1206 16,-2227302-1-SI,-22 27302-1-CSI Base Product Number: 2227302

Win Source Part Number: 1035838-2227302-1
Category: Connectors, Interconnects>Pluggable Connectors
Features: EMI Shielded
Connector Type: SFP
Termination: Press-Fit
Package: Tray
Connector Style: Cage
Standard Package: 192
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): 2227302-12227302-1.;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-2227302-1,A120616,-2227302-1-SI,-2227302-1-CSI
Base Product Number: 2227302

Buy Now Datasheet
Pluggable Connector Assemblies - A120616-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A120616-ND
Pluggable Connector Assemblies A120616-ND
Position SFP Cage Connector Press-Fit Through Hole, Right Angle

Position SFP Cage Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 2227302-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2227302-1
I/O Connectors 2227302-1
CAGE ASSY, PRESS FIT, SFP

CAGE ASSY, PRESS FIT, SFP

Buy Now
I/O Connectors - 2227302-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2227302-1
I/O Connectors 2227302-1
SFP SINGLE PORT CAGES

SFP SINGLE PORT CAGES

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2227302-1
I/O Connectors 2227302-1
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - 2227302-1 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
2227302-1
Pluggable Connector Assemblies 2227302-1
CONN SFP CAGE PRESS-FIT R/A

CONN SFP CAGE PRESS-FIT R/A

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Connector Shells
2227302-1
Connectors >> Connector Shells 2227302-1
Plugin Connector Shells ROHS

Plugin Connector Shells ROHS

Supplier's Site Datasheet
Pluggable Connectors - 2227302-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2227302-1
Pluggable Connectors 2227302-1
CONN SFP CAGE PRESS-FIT R/A

CONN SFP CAGE PRESS-FIT R/A

Supplier's Site Datasheet
Cage Assembly, 1X1 Port, I/o Connector; Cage Type Te Connectivity - 11AC4564 - Newark, An Avnet Company
Chicago, IL, United States
Cage Assembly, 1X1 Port, I/o Connector; Cage Type Te Connectivity
11AC4564
Cage Assembly, 1X1 Port, I/o Connector; Cage Type Te Connectivity 11AC4564
CAGE ASSEMBLY, 1X1 PORT, I/O CONNECTOR; Cage Type:SFP Cage; Port Configuration:1 x 1 (Single); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

CAGE ASSEMBLY, 1X1 PORT, I/O CONNECTOR; Cage Type:SFP Cage; Port Configuration:1 x 1 (Single); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cage Assembly, 1X1 Port, I/o Connector; Accessory Type Te Connectivity - 24AC1878 - Newark, An Avnet Company
Chicago, IL, United States
Cage Assembly, 1X1 Port, I/o Connector; Accessory Type Te Connectivity
24AC1878
Cage Assembly, 1X1 Port, I/o Connector; Accessory Type Te Connectivity 24AC1878
CAGE ASSEMBLY, 1X1 PORT, I/O CONNECTOR; Accessory Type:Cage Assembly; For Use With:AMP SFP SMT I/O Connectors; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CAGE ASSEMBLY, 1X1 PORT, I/O CONNECTOR; Accessory Type:Cage Assembly; For Use With:AMP SFP SMT I/O Connectors; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Powell Electronics, Inc. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2227302-1 1035838-2227302-1 A120616-ND 2227302-1 2227302-1 2227302-1 2227302-1 11AC4564 24AC1878
Product Name High Speed Pluggable IO Connectors & Cages Connectors, Interconnects - Pluggable Connectors Pluggable Connector Assemblies I/O Connectors Pluggable Connector Assemblies Connectors >> Connector Shells Pluggable Connectors Cage Assembly, 1X1 Port, I/o Connector; Cage Type Te Connectivity Cage Assembly, 1X1 Port, I/o Connector; Accessory Type Te Connectivity
Termination Through Hole - Press-Fit Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data