Molex Connectors 22-28-4100

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 22-28-4100 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
22-28-4100
Connectors 22-28-4100
KK 100 HDR ASSY BKWY 10 CKT TI

KK 100 HDR ASSY BKWY 10 CKT TI

Buy Now
Connector, Header, 10Pos, 1Rows, 2.54Mm; Connector Systems Molex - 91C4630 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 1Rows, 2.54Mm; Connector Systems Molex
91C4630
Connector, Header, 10Pos, 1Rows, 2.54Mm; Connector Systems Molex 91C4630
CONNECTOR, HEADER, 10POS, 1ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 42375 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 1ROWS, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 42375 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 22-28-4100 22-28-4100 91C4630
Product Name Connectors Connector, Header, 10Pos, 1Rows, 2.54Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7909F4 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details