Connector
Board Connector, 4 Contact(s), 1 Row(s), Male, Straight, 0.1 inch Pitch, Solder Terminal, Locking, Black Insulator, Receptacle, Product overview: 22-28-4040 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-28-4040 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040720-22-28-4040
Packaging: Bulk
Number of Positions: 4
Pitch: 2.54 mm
Color: Black
Connector Type: Male Pin
Number of Rows: 1
Termination: Solder
Contact Mating Length: 6.096 mm
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 4 A
Number of Contacts: 4
Gender: Male
Length: 10.16 mm
Housing Material: Thermoplastic
Number of Circuits: 4
Orientation: Vertical
Contact Plating: Tin
Housing Color: Black
Contact Resistance: 20 mΩ
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 5-146286-4; 68000-404HLF; 68002-404HLF; 54101-T06-04; M20-9990446; M20-9770446; 22-28-40300022284040
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Depth: 2.49 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 250.25 kV
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 22-28-4040 | 22-28-4040 | 316-22-28-4040 | 1040720-22-28-4040 | 29X1962 |
| Product Name | Connectors | Electronic Connector | Circular Connectors - Circular Connectors - Housings - 22-28-4040 | Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex | |
| Gender | Male / Plug | ||||
| Termination | Through Hole | Solder | Through Hole Straight | ||
| Voltage Rating | 500 volts | 250 volts |