Molex Connectors Board to Board, PCB Mt Pin Hders & Recept 22-28-4051

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Board to Board, PCB Mt Pin Hders & Recept - 22-28-4051 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
22-28-4051
Connectors Board to Board, PCB Mt Pin Hders & Recept 22-28-4051
KK 100 HDR ASSY BKWY 05 CKT TI

KK 100 HDR ASSY BKWY 05 CKT TI

Buy Now
Connector, Header, 5Pos, 1Row, 2.54Mm; Connector Systems Molex - 01AH0788 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Pos, 1Row, 2.54Mm; Connector Systems Molex
01AH0788
Connector, Header, 5Pos, 1Row, 2.54Mm; Connector Systems Molex 01AH0788
CONNECTOR, HEADER, 5POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 42375 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 5POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 42375 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 22-28-4051 22-28-4051 01AH0788
Product Name Connectors Board to Board, PCB Mt Pin Hders & Recept Connector, Header, 5Pos, 1Row, 2.54Mm; Connector Systems Molex
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data