2.54MM KK HDR VT FRICLK VRA 5 N 8CKT
Connector
CONNECTOR, HEADER, 8POS, 1ROW, 2.54MM; Connector Systems:Signal, Wire to Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 6410 Series RoHS Compliant: Yes
2.54MM KK HDR VT FRICLK VRA 5SN 8CKT ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 22-27-2081 | 22-27-2081 | 4838528 | 4838528P | 26M6368 |
| Product Name | Connectors | PCB Headers | PCB Headers | Connector, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Molex | |
| Connector Type | Wire to Board Connector |