Molex Circular Connectors - Circular Connectors - Housings - 22-28-4033 22-28-4033

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 22-28-4033 - 1026787-22-28-4033 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 22-28-4033
1026787-22-28-4033
Circular Connectors - Circular Connectors - Housings - 22-28-4033 1026787-22-28-4033
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026787-22-28-4033 Packaging: Bulk Number of Positions: 3 Pitch: 2.54 mm Color: Black Connector Type: Male Pin Number of Rows: 1 Termination: Solder Contact Mating Length: 6.096 mm Contact Material: Brass Voltage Rating: 250 V Current Rating: 4 A Number of Contacts: 3 Gender: Male Length: 7.62 mm Housing Material: Thermoplastic Number of Circuits: 3 Orientation: Vertical Contact Plating: Gold Housing Color: Black Contact Resistance: 20 mΩ Height: 8.38 mm Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 77311-118-03LF; 22-28-5035; 77311-818-03LF; 68001-103HLF; 0022285032; 22-28-80320022284033 ; 022284033; 22-28-4033.; 22-28-4033..; 2228-4033; 22284033; 42375-0038; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Voltage Rating (DC): 250.25 kV Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Pitch: 2.54 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026787-22-28-4033
Packaging: Bulk
Number of Positions: 3
Pitch: 2.54 mm
Color: Black
Connector Type: Male Pin
Number of Rows: 1
Termination: Solder
Contact Mating Length: 6.096 mm
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 4 A
Number of Contacts: 3
Gender: Male
Length: 7.62 mm
Housing Material: Thermoplastic
Number of Circuits: 3
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Contact Resistance: 20 mΩ
Height: 8.38 mm
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 77311-118-03LF; 22-28-5035; 77311-818-03LF; 68001-103HLF; 0022285032; 22-28-80320022284033; 022284033; 22-28-4033.; 22-28-4033..; 2228-4033; 22284033; 42375-0038;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Voltage Rating (DC): 250.25 kV
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Pitch: 2.54 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Singapore, Singapore
Electronic Connector
316-22-28-4033
Electronic Connector 316-22-28-4033
3 Pos 1 Row 2.54mm Pitch Male Header Connector Product overview: 22-28-4033 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-28-4033 can be used for catalog matching and distributor lookup.

3 Pos 1 Row 2.54mm Pitch Male Header Connector Product overview: 22-28-4033 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-28-4033 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Board to Board, PCB Mt Pin Hders & Recept - 22-28-4033 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
22-28-4033
Connectors Board to Board, PCB Mt Pin Hders & Recept 22-28-4033
KK 100 HDR ASSY BKWY 03 CKT 15

KK 100 HDR ASSY BKWY 03 CKT 15

Buy Now
Kk 100 Hdr Assy Bkwy 03 Ckt 15 Sgold Rohs Compliant Molex - 26AC6567 - Newark, An Avnet Company
Chicago, IL, United States
Kk 100 Hdr Assy Bkwy 03 Ckt 15 Sgold Rohs Compliant Molex
26AC6567
Kk 100 Hdr Assy Bkwy 03 Ckt 15 Sgold Rohs Compliant Molex 26AC6567
KK 100 HDR ASSY BKWY 03 CKT 15 SGOLD ROHS COMPLIANT: YES

KK 100 HDR ASSY BKWY 03 CKT 15 SGOLD ROHS COMPLIANT: YES

Supplier's Site
Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex - 01J5369 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex
01J5369
Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex 01J5369
CONN, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 42375 Series RoHS Compliant: Yes

CONN, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 42375 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 22-28-4033 1026787-22-28-4033 316-22-28-4033 22-28-4033 26AC6567 01J5369
Product Name Circular Connectors - Circular Connectors - Housings - 22-28-4033 Electronic Connector Connectors Board to Board, PCB Mt Pin Hders & Recept Kk 100 Hdr Assy Bkwy 03 Ckt 15 Sgold Rohs Compliant Molex Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex
Connector Type Circular / Cylindrical Connectors Board to Board Connector Board to Board Connector
Termination Solder Solder Through Hole Straight
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - ECG.3B.304.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 19.0 amps
View Details
3 suppliers