Molex Circular Connectors - Circular Connectors - Housings - 22-29-2031 22-29-2031

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035841-22-29-2031 Packaging: Bulk Number of Positions: 3 Pitch: 2.54 mm Color: White Number of Rows: 1 Termination: Through Hole Contact Material: Brass Voltage Rating: 250 V Current Rating: 4 A Number of Contacts: 3 Gender: Male Housing Material: Nylon Number of Circuits: 3 Orientation: Vertical Contact Plating: Gold Contact Resistance: 10 mΩ Height: 12.05 mm Number of Pins: 3 Working Voltage: 250 V Categories: Circular Connectors - Housings Insulation Resistance: 50 GΩ Alternative Parts (Cross-Reference): 825433-3; 22-11-2032; 22-27-2031; 22-28-4035; 5-146285-3; 103185-30022292031; 022292031; 22-29-2031.; AE-6410-03A(241); Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Pitch: 2.54 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035841-22-29-2031 Packaging: Bulk Number of Positions: 3 Pitch: 2.54 mm Color: White Number of Rows: 1 Termination: Through Hole Contact Material: Brass Voltage Rating: 250 V Current Rating: 4 A Number of Contacts: 3 Gender: Male Housing Material: Nylon Number of Circuits: 3 Orientation: Vertical Contact Plating: Gold Contact Resistance: 10 mΩ Height: 12.05 mm Number of Pins: 3 Working Voltage: 250 V Categories: Circular Connectors - Housings Insulation Resistance: 50 GΩ Alternative Parts (Cross-Reference): 825433-3; 22-11-2032; 22-27-2031; 22-28-4035; 5-146285-3; 103185-30022292031; 022292031; 22-29-2031.; AE-6410-03A(241); Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Pitch: 2.54 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 22-29-2031 - 1035841-22-29-2031 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 22-29-2031
1035841-22-29-2031
Circular Connectors - Circular Connectors - Housings - 22-29-2031 1035841-22-29-2031
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035841-22-29-2031 Packaging: Bulk Number of Positions: 3 Pitch: 2.54 mm Color: White Number of Rows: 1 Termination: Through Hole Contact Material: Brass Voltage Rating: 250 V Current Rating: 4 A Number of Contacts: 3 Gender: Male Housing Material: Nylon Number of Circuits: 3 Orientation: Vertical Contact Plating: Gold Contact Resistance: 10 mΩ Height: 12.05 mm Number of Pins: 3 Working Voltage: 250 V Categories: Circular Connectors - Housings Insulation Resistance: 50 GΩ Alternative Parts (Cross-Reference): 825433-3; 22-11-2032; 22-27-2031; 22-28-4035; 5-146285-3; 103185-30022292031; 022292031; 22-29-2031.; AE-6410-03A(241); Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Pitch: 2.54 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035841-22-29-2031
Packaging: Bulk
Number of Positions: 3
Pitch: 2.54 mm
Color: White
Number of Rows: 1
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 4 A
Number of Contacts: 3
Gender: Male
Housing Material: Nylon
Number of Circuits: 3
Orientation: Vertical
Contact Plating: Gold
Contact Resistance: 10 mΩ
Height: 12.05 mm
Number of Pins: 3
Working Voltage: 250 V
Categories: Circular Connectors - Housings
Insulation Resistance: 50 GΩ
Alternative Parts (Cross-Reference): 825433-3; 22-11-2032; 22-27-2031; 22-28-4035; 5-146285-3; 103185-30022292031; 022292031; 22-29-2031.; AE-6410-03A(241);
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Pitch: 2.54 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
PCB Headers - 6701324 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6701324
PCB Headers 6701324
Molex 22-29-2031 Pin Header

Molex 22-29-2031 Pin Header

Supplier's Site
PCB Headers - 6701324P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6701324P
PCB Headers 6701324P
Molex 22-29-2031 Pin Header

Molex 22-29-2031 Pin Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
4A 250V Electronic Connector
316-22-29-2031
4A 250V Electronic Connector 316-22-29-2031
2.54mm Pitch Male Header, 3 Pos, Straight, Solder, 4A, 250V Product overview: 22-29-2031 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-29-2031 can be used for catalog matching and distributor lookup.

2.54mm Pitch Male Header, 3 Pos, Straight, Solder, 4A, 250V Product overview: 22-29-2031 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-22-29-2031 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 22-29-2031 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
22-29-2031
Connectors 22-29-2031
2.54MM KK HDR VT FRICLK VRA .5

2.54MM KK HDR VT FRICLK VRA .5

Buy Now
Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex - 23H0040 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex
23H0040
Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex 23H0040
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Signal, Wire to Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 6410 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Signal, Wire to Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 6410 Series RoHS Compliant: Yes

Supplier's Site
2.54Mm Kk Hdr Vt Friclk Vra .5Au 3Ckt Rohs Compliant Molex - 26AC6574 - Newark, An Avnet Company
Chicago, IL, United States
2.54Mm Kk Hdr Vt Friclk Vra .5Au 3Ckt Rohs Compliant Molex
26AC6574
2.54Mm Kk Hdr Vt Friclk Vra .5Au 3Ckt Rohs Compliant Molex 26AC6574
2.54MM KK HDR VT FRICLK VRA .5AU 3CKT ROHS COMPLIANT: YES

2.54MM KK HDR VT FRICLK VRA .5AU 3CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1035841-22-29-2031 6701324 6701324P 22-29-2031 316-22-29-2031 22-29-2031 23H0040
Product Name Circular Connectors - Circular Connectors - Housings - 22-29-2031 PCB Headers PCB Headers 4A 250V Electronic Connector Connectors Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex
Connector Type Circular / Cylindrical Connectors Wire to Board Connector
Termination Through Hole Solder Solder
Mounting Through Hole Through hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data