TE Connectivity High Speed Pluggable IO Connectors & Cages 2227303-2

Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Reel Product Type Features Cage Type : Single Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.8 MM  [.071 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Reel Product Type Features Cage Type : Single Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.8 MM  [.071 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2227303-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2227303-2
High Speed Pluggable IO Connectors & Cages 2227303-2
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 4 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Reel Product Type Features Cage Type : Single Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.8 MM  [.071 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Tail Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 4

Housing Features


  • Cage Material : Stainless Steel

Operation/Application


  • Heat Sink Compatible : No
  • Pluggable I/O Applications : zSFP+ Thermally Enhanced

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : SFP
  • Pluggable I/O Product Type : Cage
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 1.8 MM  [.071 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - A120618TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A120618TR-ND
Pluggable Connector Assemblies A120618TR-ND
Position SFP Cage Connector Solder Through Hole, Right Angle

Position SFP Cage Connector Solder Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A120618CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A120618CT-ND
Pluggable Connector Assemblies A120618CT-ND
Position SFP Cage Connector Solder Through Hole, Right Angle

Position SFP Cage Connector Solder Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 2227303-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2227303-2
I/O Connectors 2227303-2
CAGE ASSEMBLY, SFP, .071 TAIL

CAGE ASSEMBLY, SFP, .071 TAIL

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2227303-2
I/O Connectors 2227303-2
I/O Connectors

I/O Connectors

Buy Now
Connectors, Interconnects - Pluggable Connectors - 1041716-2227303-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1041716-2227303-2
Connectors, Interconnects - Pluggable Connectors 1041716-2227303-2
Win Source Part Number: 1041716-2227303-2 Category: Connectors, Interconnects>Plugga ble Connectors Features: EMI Shielded Connector Type: SFP Termination: Solder Package: Tape & Reel (TR),Cut Tape (CT) Connector Style: Cage Standard Package: 200 Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): 39-00-0039; 39-00-0041; 350430-1; 640456-5; 640456-3; 39-28-10432227303-2. ; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: A120618-ND,A120618,A 120618TR,A120618CT,- 2227303-2-SI Base Product Number: 2227303

Win Source Part Number: 1041716-2227303-2
Category: Connectors, Interconnects>Pluggable Connectors
Features: EMI Shielded
Connector Type: SFP
Termination: Solder
Package: Tape & Reel (TR),Cut Tape (CT)
Connector Style: Cage
Standard Package: 200
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): 39-00-0039; 39-00-0041; 350430-1; 640456-5; 640456-3; 39-28-10432227303-2.;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: A120618-ND,A120618,A120618TR,A120618CT,-2227303-2-SI
Base Product Number: 2227303

Buy Now Datasheet
Pluggable Connectors - 2227303-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2227303-2
Pluggable Connectors 2227303-2
CONN SFP CAGE PRESS-FIT R/A

CONN SFP CAGE PRESS-FIT R/A

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Connector Shells
2227303-2
Connectors >> Connector Shells 2227303-2
Plugin Connector Shells ROHS

Plugin Connector Shells ROHS

Supplier's Site Datasheet
Sfp Cage, 1 Port, Solder; Cage Type Amp - Te Connectivity - 69AH6362 - Newark, An Avnet Company
Chicago, IL, United States
Sfp Cage, 1 Port, Solder; Cage Type Amp - Te Connectivity
69AH6362
Sfp Cage, 1 Port, Solder; Cage Type Amp - Te Connectivity 69AH6362
SFP CAGE, 1 PORT, SOLDER; Cage Type:SFP Cage; Port Configuration:1 x 1 (Single); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Solder Post; Product Range:- RoHS Compliant: Yes

SFP CAGE, 1 PORT, SOLDER; Cage Type:SFP Cage; Port Configuration:1 x 1 (Single); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Solder Post; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Win Source Electronics Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2227303-2 A120618TR-ND 2227303-2 1041716-2227303-2 2227303-2 2227303-2 69AH6362
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors Connectors, Interconnects - Pluggable Connectors Pluggable Connectors Connectors >> Connector Shells Sfp Cage, 1 Port, Solder; Cage Type Amp - Te Connectivity
Termination Through Hole - Solder Solder
Unlock Full Specs
to access all available technical data