Molex Through-Hole 4A 250V Electronic Connector 22-28-4030

Description
3 Pos 1 Row Male Header, 2.54mm Pitch, 4A, 250V, Solder, Through Hole Product overview: 22-28-4030 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 4A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-22-28-4030 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3 Pos 1 Row Male Header, 2.54mm Pitch, 4A, 250V, Solder, Through Hole Product overview: 22-28-4030 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 4A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-22-28-4030 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 4A 250V Electronic Connector
2027-22-28-4030
Through-Hole 4A 250V Electronic Connector 2027-22-28-4030
3 Pos 1 Row Male Header, 2.54mm Pitch, 4A, 250V, Solder, Through Hole Product overview: 22-28-4030 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 4A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-22-28-4030 can be used for catalog matching and distributor lookup.

3 Pos 1 Row Male Header, 2.54mm Pitch, 4A, 250V, Solder, Through Hole Product overview: 22-28-4030 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 4A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-22-28-4030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 22-28-4030 - 1040712-22-28-4030 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 22-28-4030
1040712-22-28-4030
Circular Connectors - Circular Connectors - Housings - 22-28-4030 1040712-22-28-4030
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040712-22-28-4030 Packaging: Bulk Number of Positions: 3 Pitch: 2.54 mm Color: Black Connector Type: Male Pin Number of Rows: 1 Termination: Solder Contact Mating Length: 6.096 mm Contact Material: Brass Voltage Rating: 250 V Current Rating: 4 A Number of Contacts: 3 Gender: Male Length: 10.16 mm Housing Material: Thermoplastic Number of Circuits: 3 Orientation: Vertical Contact Plating: Tin Housing Color: White Contact Resistance: 20 mΩ Height: 8.88 mm Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 5-146280-3; 68000-403HLF; 68002-403HLF; 68001-103HLF; 22-28-5035; 0022285032; M20-9990346-22284030 ; 0022284030; 022284030; 2228-4030; 22284030; 42375-0003; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Depth: 5.8 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 250.25 kV Voltage Rating (DC): 250 V Lead Pitch: 2.54 mm Flammability Rating: UL94 V-0 Max Current Rating: 4 A Glow Wire Compliant: Non-compliant Manufacturer Package Identifier: 22-28-4030

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040712-22-28-4030
Packaging: Bulk
Number of Positions: 3
Pitch: 2.54 mm
Color: Black
Connector Type: Male Pin
Number of Rows: 1
Termination: Solder
Contact Mating Length: 6.096 mm
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 4 A
Number of Contacts: 3
Gender: Male
Length: 10.16 mm
Housing Material: Thermoplastic
Number of Circuits: 3
Orientation: Vertical
Contact Plating: Tin
Housing Color: White
Contact Resistance: 20 mΩ
Height: 8.88 mm
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 5-146280-3; 68000-403HLF; 68002-403HLF; 68001-103HLF; 22-28-5035; 0022285032; M20-9990346-22284030; 0022284030; 022284030; 2228-4030; 22284030; 42375-0003;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Depth: 5.8 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 250.25 kV
Voltage Rating (DC): 250 V
Lead Pitch: 2.54 mm
Flammability Rating: UL94 V-0
Max Current Rating: 4 A
Glow Wire Compliant: Non-compliant
Manufacturer Package Identifier: 22-28-4030

Buy Now
Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex - 56H1960 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex
56H1960
Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex 56H1960
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 42375 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 42375 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Kk 100 Hdr Assy Bkwy 03 Ckt Tin Rohs Compliant Molex - 79AH9452 - Newark, An Avnet Company
Chicago, IL, United States
Kk 100 Hdr Assy Bkwy 03 Ckt Tin Rohs Compliant Molex
79AH9452
Kk 100 Hdr Assy Bkwy 03 Ckt Tin Rohs Compliant Molex 79AH9452
KK 100 HDR ASSY BKWY 03 CKT TIN ROHS COMPLIANT: YES

KK 100 HDR ASSY BKWY 03 CKT TIN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-22-28-4030 22-28-4030 1040712-22-28-4030 56H1960 79AH9452
Product Name Through-Hole 4A 250V Electronic Connector Circular Connectors - Circular Connectors - Housings - 22-28-4030 Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex Kk 100 Hdr Assy Bkwy 03 Ckt Tin Rohs Compliant Molex
Gender Male / Plug
Termination Solder Solder Through Hole Straight
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products