2.54MM KK HDR VT FRICLK VRA . AU 7CKT
Connector
CONNECTOR, HEADER, 7POS, 1ROW, 2.54MM; Connector Systems:Signal, Wire to Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 6410 Series RoHS Compliant: Yes
Wire-To-Board Connector, Vertical, KK 6410 Series, Through Hole, Header, 7, 2.54 mm RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 22-29-2071 | 22-29-2071 | 6701349P | 6701349 | 56H3289 |
| Product Name | Connectors Power | PCB Headers | PCB Headers | Connector, Header, 7Pos, 1Row, 2.54Mm; Connector Systems Molex | |
| Geometry | Straight | Straight; Straight |