TE Connectivity Rectangular Connector Housings 2-2299782-2

Description
8 Rectangular Connectors - Housings Receptacle Gray
Request a Quote Datasheet
Description
8 Rectangular Connectors - Housings Receptacle Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A145036-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A145036-ND
Rectangular Connector Housings A145036-ND
8 Rectangular Connectors - Housings Receptacle Gray

8 Rectangular Connectors - Housings Receptacle Gray

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Automotive Housing, 6Pos, Rcpt, Pbt-Gf; Product Range Te Connectivity - 26AH0679 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, 6Pos, Rcpt, Pbt-Gf; Product Range Te Connectivity
26AH0679
Automotive Housing, 6Pos, Rcpt, Pbt-Gf; Product Range Te Connectivity 26AH0679
AUTOMOTIVE HOUSING, 6POS, RCPT, PBT-GF; Product Range:HDSCS Series; Gender:Receptacle; No. of Positions:6Ways; For Use With:AMP HDSCS Series Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass RoHS Compliant: Yes

AUTOMOTIVE HOUSING, 6POS, RCPT, PBT-GF; Product Range:HDSCS Series; Gender:Receptacle; No. of Positions:6Ways; For Use With:AMP HDSCS Series Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A145036-ND 2-2299782-2 26AH0679
Product Name Rectangular Connector Housings Automotive Housing, 6Pos, Rcpt, Pbt-Gf; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
DIN 41612 - 39-XC5A-5082-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers